JST Manufacturing, Inc. Quartz Horizontal Tubewash

Description
JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with a rotation system. This rotation system provides a uniform cleaning process while minimizing chemical usage by rotating the tubes during the cleaning cycle. The process is controlled by an industrial grade PLC with a touch screen user interface for starting and stopping the process and for setting parameters. Adjustable recipe parameters allow for further flexibility. The exhausted plenum area provides secondary containment as well as housing for the process baths, chemical reservoir and plumbing components. Process fumes are pulled down and around the baths into the plenum area and out through the facility exhaust. Operator controls are conveniently located at eye level. Electrical and pnuematic controls are located in a purged headcasing for safety and are readily accessible through the hinged front panel. Valves, filter and pumps are located behind the front access panels for easy serviceability. Standard Features 114" wide x 38" deep by 75" high WPP Tongue & Groove Construction Triple Welded Plenum Etch/Rinse Bath with Tube Rotation DI Spray Rinse DI Water Quick Dump Nitrogen & DI Handsprays Filtered Recirculation System Chemical Reservoir Emergency Power off Exhaust Failure A larm 208V 20 amp Load Center
Description
JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with a rotation system. This rotation system provides a uniform cleaning process while minimizing chemical usage by rotating the tubes during the cleaning cycle. The process is controlled by an industrial grade PLC with a touch screen user interface for starting and stopping the process and for setting parameters. Adjustable recipe parameters allow for further flexibility. The exhausted plenum area provides secondary containment as well as housing for the process baths, chemical reservoir and plumbing components. Process fumes are pulled down and around the baths into the plenum area and out through the facility exhaust. Operator controls are conveniently located at eye level. Electrical and pnuematic controls are located in a purged headcasing for safety and are readily accessible through the hinged front panel. Valves, filter and pumps are located behind the front access panels for easy serviceability. Standard Features 114" wide x 38" deep by 75" high WPP Tongue & Groove Construction Triple Welded Plenum Etch/Rinse Bath with Tube Rotation DI Spray Rinse DI Water Quick Dump Nitrogen & DI Handsprays Filtered Recirculation System Chemical Reservoir Emergency Power off Exhaust Failure A larm 208V 20 amp Load Center

Suppliers

Company
Product
Description
Supplier Links
Quartz Horizontal Tubewash -  - JST Manufacturing, Inc.
Boise, ID, USA
Quartz Horizontal Tubewash
Quartz Horizontal Tubewash
JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with a rotation system. This rotation system provides a uniform cleaning process while minimizing chemical usage by rotating the tubes during the cleaning cycle. The process is controlled by an industrial grade PLC with a touch screen user interface for starting and stopping the process and for setting parameters. Adjustable recipe parameters allow for further flexibility. The exhausted plenum area provides secondary containment as well as housing for the process baths, chemical reservoir and plumbing components. Process fumes are pulled down and around the baths into the plenum area and out through the facility exhaust. Operator controls are conveniently located at eye level. Electrical and pnuematic controls are located in a purged headcasing for safety and are readily accessible through the hinged front panel. Valves, filter and pumps are located behind the front access panels for easy serviceability. Standard Features 114" wide x 38" deep by 75" high WPP Tongue & Groove Construction Triple Welded Plenum Etch/Rinse Bath with Tube Rotation DI Spray Rinse DI Water Quick Dump Nitrogen & DI Handsprays Filtered Recirculation System Chemical Reservoir Emergency Power off Exhaust Failure A larm 208V 20 amp Load Center

JST's

Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with a rotation system. This rotation system provides a uniform cleaning process while minimizing chemical usage by rotating the tubes during the cleaning cycle. The process is controlled by an industrial grade PLC with a touch screen user interface for starting and stopping the process and for setting parameters. Adjustable recipe parameters allow for further flexibility.

The exhausted plenum area provides secondary containment as well as housing for the process baths, chemical reservoir and plumbing components. Process fumes are pulled down and around the baths into the plenum area and out through the facility exhaust. Operator controls are conveniently located at eye level. Electrical and pnuematic controls are located in a purged headcasing for safety and are readily accessible through the hinged front panel. Valves, filter and pumps are located behind the front access panels for easy serviceability.

Standard Features

  • 114" wide x 38" deep by 75" high
  • WPP Tongue & Groove Construction
  • Triple Welded Plenum
  • Etch/Rinse Bath with Tube Rotation
  • DI Spray Rinse
  • DI Water Quick Dump
  • Nitrogen & DI Handsprays
  • Filtered Recirculation System
  • Chemical Reservoir
  • Emergency Power off
  • Exhaust Failure A larm
  • 208V 20 amp Load Center
Supplier's Site

Technical Specifications

  JST Manufacturing, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Name Quartz Horizontal Tubewash
Machine Type Ultrasonic Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135180 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Tank Capacity 38.04 gallons (144 liters)
Heater 5000 watts
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Bell Jar Cleaner -  - JST Manufacturing, Inc.
JST Manufacturing, Inc.
Specs
Machine Type Pressure Spray Washer
View Details