Gems Sensors & Controls Flow Sensor RotorFlow® Type RFA

Description
Accurate Flow Rate Indication with Integral Visual Confirmation 0-10 VDC Analog Signal @ 1 mA Max Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. They provide accurate flow rate output with integral visual confirmation and an unprecedented price/performance ratio. Applications: Water Purification/Dispens ing Systems Chemical Metering Equipment Lasers and Welders Water Injection Systems Semiconductor Processing Equipment Chillers and Heat Exchangers
Datasheet
Description
Accurate Flow Rate Indication with Integral Visual Confirmation 0-10 VDC Analog Signal @ 1 mA Max Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. They provide accurate flow rate output with integral visual confirmation and an unprecedented price/performance ratio. Applications: Water Purification/Dispens ing Systems Chemical Metering Equipment Lasers and Welders Water Injection Systems Semiconductor Processing Equipment Chillers and Heat Exchangers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accurate Flow Rate Indication with Integral Visual Confirmation 0-10 VDC Analog Signal @ 1 mA Max Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. They provide accurate flow rate output with integral visual confirmation and an unprecedented price/performance ratio. Applications: Water Purification/Dispens ing Systems Chemical Metering Equipment Lasers and Welders Water Injection Systems Semiconductor Processing Equipment Chillers and Heat Exchangers
  • Accurate Flow Rate Indication with Integral Visual Confirmation
  • 0-10 VDC Analog Signal @ 1 mA Max

Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with solid-state electronics that are packaged into compact, panel mounting housings. They provide accurate flow rate output with integral visual confirmation and an unprecedented price/performance ratio.

Applications:

  • Water Purification/Dispensing Systems
  • Chemical Metering Equipment
  • Lasers and Welders
  • Water Injection Systems
  • Semiconductor Processing Equipment
  • Chillers and Heat Exchangers
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Sight Flow Indicators
Product Number RotorFlow® Type RFA
Product Name Flow Sensor
Flow Indicator Style: Rotor
Connection Type Threaded
Body Materials Brass; Steel - Stainless; Other; Polypropylene
Features Single Window
Thread Size 0.2500 to 1 inch (6.35 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Oilers - Model 4B - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Drip Tube
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY300EP-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Over Flow Sight, Pyrex, 13/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.7500 inch (19.05 mm)
View Details
Sight Flow Indicators -  - KADANT
Specs
Flow Indicator Style: Plain (optional feature); Full View (optional feature)
Connection Type Threaded (optional feature); Flanged (optional feature)
Body Materials Iron - Ductile
View Details