JOGLER, Inc. Tube-N-Tube Lantern Flow Indicator Model LAT

Description
Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction - flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
Description
Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction - flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow

Suppliers

Company
Product
Description
Supplier Links
Tube-N-Tube Lantern Flow Indicator - Model LAT - JOGLER, Inc.
Houston, TX, USA
Tube-N-Tube Lantern Flow Indicator
Model LAT
Tube-N-Tube Lantern Flow Indicator Model LAT
Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction - flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow

Model LAT Features

  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Full 360 degree unobstructed visibility
  • All-welded construction - flanges and support rods
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted parts are PTFE Teflon® and borosilicate glass
  • Available with sanitary fittings
  • Reducing flanges and threaded end connections are available
  • Designed for cryogenic and hot process applications
  • Design is double sealed and insulated
  • Rated for full vacuum service
  • Sight tubing can be calibrated directly
  • Custom designs available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
  • Sanitary connections are available
  • Optional drip tube insert for slow or intermittent flow
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model LAT
Product Name Tube-N-Tube Lantern Flow Indicator
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Sight Flow Indicator - GYW150V-CP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials Corzan CPVC
View Details
Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet - B1126-3 - Oil-Rite Corp.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Other; Acrylic
View Details
Single-Tube Lantern Flow Indicator - Model LAS - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details