JOGLER, Inc. Single-Tube Armored Flow Indicator Model FS

Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flange
Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flange

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Armored Flow Indicator - Model FS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Armored Flow Indicator
Model FS
Single-Tube Armored Flow Indicator Model FS
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flange
  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Unobstructed visibility
  • Patented one-piece SuperSeal Inserts are self-sealing
  • Wetted parts are PTFE Teflon® and borosilicate glass
  • Available with sanitary fittings
  • Threaded end connections available
  • Rated for vacuum service
  • Sight tubing can be calibrated directly
  • Custom designs available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
  • Sanitary connections are available
  • Optional drip tube insert for slow or intermittent flow

Standard Construction

  • Borosilicate sight tube
  • PTFE Teflon® SuperSeal inserts
  • Carbon steel shield and flanges, epoxy coated
  • ANSI Class 150 lb flange
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model FS
Product Name Single-Tube Armored Flow Indicator
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Single Wall Sight Flow Glass - GX125V-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Single-Tube Lantern Flow Indicator - Model ULAS - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details
Sight Flow Indicator -  - LJ Star
Specs
Flow Indicator Style: Plain; Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
Connection Type Flanged
Body Materials Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Monel®, Hastelloy
View Details