JOGLER, Inc. Single-Tube Lantern Flow Indicator Model LAS

Description
Model LAS Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available
Description
Model LAS Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Lantern Flow Indicator - Model LAS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Lantern Flow Indicator
Model LAS
Single-Tube Lantern Flow Indicator Model LAS
Model LAS Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available

Model LAS Features

  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Full 360 degree unobstructed visibility
  • All-welded construction, flanges and support rods
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted parts are PTFE Teflon® and borosilicate glass
  • Available with sanitary fittings
  • Threaded end connections available
  • Rated for full vacuum service
  • Sight tubing can be directly calibrated
  • Custom designs available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model LAS
Product Name Single-Tube Lantern Flow Indicator
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY150EP-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Over Flow Sight, Pyrex, 9/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.5000 inch (12.7 mm)
View Details
Single-Tube Lantern Flow Indicator - Model ULAS - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details