Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Plast-O-Matic Valves, Inc. | |
---|---|
Product Category | Sight Flow Indicators |
Product Number | GY125EP-TF |
Product Name | Double Wall Sight Flow Glass |
Flow Indicator Style: | Full View |
Connection Type | Threaded |
Body Materials | PTFE |
Gasket Material | EPDM |