JOGLER, Inc. Tube-N-Tube Armored Flow Indicator Model FT

Description
Model FT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flanges
Description
Model FT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flanges

Suppliers

Company
Product
Description
Supplier Links
Tube-N-Tube Armored Flow Indicator - Model FT - JOGLER, Inc.
Houston, TX, USA
Tube-N-Tube Armored Flow Indicator
Model FT
Tube-N-Tube Armored Flow Indicator Model FT
Model FT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel shield and flanges, epoxy coated ANSI Class 150 lb flanges
Model FT Features
  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Unobstructed visibility
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted parts are PTFE Teflon® and borosilicate glass
  • Available with sanitary fittings
  • Reducing flanges and threaded end connections available
  • Designed for cryogenic and hot process applications
  • Design is double sealed and insulated
  • Rated for full vacuum service
  • Sight tubing can be calibrated directly
  • Custom designs available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
  • Sanitary connections are available
  • Optional drip tube insert for slow or intermittent flow

Standard Construction

  • Borosilicate inner sight tube
  • Polycarbonate, acrylic, or borosilicate outer sight tube
  • PTFE Teflon® SuperSeal inserts
  • Carbon steel shield and flanges, epoxy coated
  • ANSI Class 150 lb flanges
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model FT
Product Name Tube-N-Tube Armored Flow Indicator
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY075EP-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Tube-N-Tube Lantern Flow Indicator - Model ULAT - JOGLER, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details
Teflon-Lined Industrial Sight Flow Indicator -  - LJ Star
Specs
Flow Indicator Style: Plain
Connection Type Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details