JL Audio, Inc. Datasheets for Audio Amplifiers and Preamplifiers
Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers.
Audio Amplifiers and Preamplifiers: Learn more
| Product Name | Notes |
|---|---|
| 2-channel Class A/B Full-Range Amplifier, 110 W x 2 @ 4 Ω / 180 W x 2 @ 2 Ω - 14.4 V | |
| 2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. | |
| 2-channel Class-AB Full-Range Amplifier. 80 W x 2 @ 4 Ω / 125 W x 2 @ 2 Ω - 14.4 V | |
| 4-channel Class B Full-Range Amplifier, 60 W x 4 @ 4 Ω / 80 W x 4 @ 2 Ω - 14.4 V | |
| 4-channel Class-A/B System Amplifier. 150 W x 2 @ 1.5-4 Ω (CH 1&2) + 75 W x 2 @ 1.5-4 Ω (CH 3&4) | |
| 4-channel Class-AB Full-Range Amplifier. 80 W x 4 @ 4 Ω / 125 W x 4 @ 2 Ω - 14.4 V | |
| 6-channel Class-AB System Amplifier. 75 W x 6 @ 4 Ω / 100 W x 6 @ 2 Ω - 14.4 V | |
| If you prefer a traditional Class A/B design taken to its highest possible level, the 300/4v2 is your amplifier, thanks to its outstanding fidelity, reliability and well-designed feature set. | |
| Monoblock Class A/B Subwoofer Amplifier, 175 W @ 4 Ω / 250 W @ 2 Ω - 14.4 V Includes Remote Level Control. | |
| Monoblock Class B Subwoofer Amplifier, 340 W @ 4 Ω / 500 W @ 2 Ω - 14.4 V Includes Remote Level Control. | |
| Monoblock Class D Subwoofer Amplifier, 700 W @ 2 Ω / 1000 W @ 1 Ω - 14.4 V Includes Remote Level Control. | |
| Monoblock Class D Subwoofer Amplifier. 350 W @ 4 Ω / 700 W @ 2 Ω - 14.4 V | |
| Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω | |
| Our most power amplifier ever employs our advanced Single-Cycle Control switching design and R.I.P.S. technology to deliver 1200 W of clean power into any impedance between 1.5 and 4 Ω,... | |
| Thanks to its ability to act as a "one-box solution", the HD900/5 is ideal for installations where space is at a premium and sound quality is the paramount goal. | |
| Thanks to its ability to act as a "one-box solution", the MHD900/5 is ideal for installations where space is at a premium and sound quality is the paramount goal. | |
| The JX 360/2 is perfect for those seeking a truly powerful, two-channel Class A/B design. Its robust MOSFET power supply keeps things rock-stable to deliver a very strong 180 watts... | |
| The JX360/4 employs a tried-and-true Class A/B design with a robust MOSFET power supply to deliver a strong 90 watts to each of its four channels into 2 ohms (14.4V,... | |
| The M700/5 is ideal for a complete audiophile-grade, subwoofer + four satellite system, and it fits comfortably in just about any boat's weather-tight compartments. With this incredible little amplifier, you... | |
| The XD700/5 is ideal for a complete audiophile-grade, subwoofer + four satellite system, and it fits comfortably in just about any vehicle. With this incredible little amplifier, you can drive... | |
| This amazingly compact amplifiers delivers a real kilowatt of power at an unbelievably great price. Using a tough-as-nails Class D circuit with a robust MOSFET power supply, the JX1000/1D is... | |
| This compact amplifier is ideal for a simple audiophile-grade, subwoofer / satellite system. With the M500/3, you can drive a pair of quality component speaker systems with plenty of clean... | |
| This compact amplifier is ideal for a simple audiophile-grade, subwoofer / satellite system. With the XD500/3, you can drive a pair of quality component speaker systems with plenty of clean... | |
| This compact multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion... | |
| This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion... | |
| This high-powered icon has made its mark over a decade-long production run, thanks to its prodigious real-world power delivery, fidelity and ruggedness. | |
| This incredibly flexible amplifier packs a serious full-range punch and delivers a staggering 100 watts to each of its six channels into 2 ohms (14.4V, 1% THD). The breakthrough that... | |
| This incredibly flexible amplifier packs a serious full-range punch, and delivers a staggering 100 watts to each of its six channels into 2 Ω (14.4V, 1% THD). The breakthrough that... | |
| This potent monoblock amplifier employs our high-speed NexDâ„¢ switching design to achieve unprecedented efficiency and amazing power output in a very compact chassis. Don't let the small size fool you,... | |
| This rugged and reliable Class A/B monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price. | |
| This rugged and reliable Class D monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price. | |
| This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts per channel into 2 Ω (14.4V, 1% THD). The breakthrough that makes this much power possible in... | |
| This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts per channel into 2 ohms (14.4V, 1% THD). The breakthrough that makes this much power possible in... | |
| This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts to each of its four channels into 2 Ω (14.4V, 1% THD). The breakthrough that makes this... | |
| This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts to each of its four channels into 2 ohms (14.4V, 1% THD). The breakthrough that makes this... | |
| This ultra-compact monoblock amplifier employs our high-speed NexDâ„¢ switching design to achieve unprecedented efficiency and amazing power output for its size. It is small enough to fit in the tightest... | |
| This ultra-compact monoblock amplifier employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 750 W of clean power into any impedance between 1.5 and 4 Ω, giving you... | |
| You are looking at the best-selling car audio amplifier of all time, a classic design that has powered more outstanding subwoofer systems than any other. |