JL Audio, Inc. M-Series 7.7-inch Marine Tower Coaxial System for Enclosed Use (100 W, 4 Ω) - White Sport Grille M770-TCX-SG-WH

Description
Purpose-engineered and built for real marine duty, M-Series coaxial systems deliver maximum audio performance in any open-air boating environment.
Description
Purpose-engineered and built for real marine duty, M-Series coaxial systems deliver maximum audio performance in any open-air boating environment.

Suppliers

Company
Product
Description
Supplier Links
M-Series 7.7-inch Marine Tower Coaxial System for Enclosed Use (100 W, 4 Ω) - White Sport Grille - M770-TCX-SG-WH - JL Audio, Inc.
Miramar, FL, USA
M-Series 7.7-inch Marine Tower Coaxial System for Enclosed Use (100 W, 4 Ω) - White Sport Grille
M770-TCX-SG-WH
M-Series 7.7-inch Marine Tower Coaxial System for Enclosed Use (100 W, 4 Ω) - White Sport Grille M770-TCX-SG-WH
Purpose-engineered and built for real marine duty, M-Series coaxial systems deliver maximum audio performance in any open-air boating environment.

Purpose-engineered and built for real marine duty, M-Series coaxial systems deliver maximum audio performance in any open-air boating environment.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number M770-TCX-SG-WH
Product Name M-Series 7.7-inch Marine Tower Coaxial System for Enclosed Use (100 W, 4 Ω) - White Sport Grille
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 430CV - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details