JL Audio, Inc. Enclosed Subwoofer System with Single 13W7AE-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure CLS113RG-W7AE

Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.
Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 13W7AE-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure - CLS113RG-W7AE - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 13W7AE-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure
CLS113RG-W7AE
Enclosed Subwoofer System with Single 13W7AE-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure CLS113RG-W7AE
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CLS113RG-W7AE
Product Name Enclosed Subwoofer System with Single 13W7AE-D1.5 Subwoofer Driver, Black Carpet (1500 W, Dual 1.5 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 88 dB
Resonance Frequency 69 Hz
View Details