JL Audio, Inc. W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) 15W0v3-4

Description
Sometimes, bigger is better... For these situations, the 15W0v3 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.
Description
Sometimes, bigger is better... For these situations, the 15W0v3 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Miramar, FL, USA
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω)
15W0v3-4
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) 15W0v3-4
Sometimes, bigger is better... For these situations, the 15W0v3 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Sometimes, bigger is better... For these situations, the 15W0v3 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 15W0v3-4
Product Name W0v3 15-inch Subwoofer Driver (500 W, 4 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Car Audio, Full Range Speaker - SC60 - Boston Acoustics, Inc.
Specs
Nominal Power 65 to 180 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details