JL Audio, Inc. Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω 250/1v2

Description
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 î©
Description
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 î©

Suppliers

Company
Product
Description
Supplier Links
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω - 250/1v2 - JL Audio, Inc.
Miramar, FL, USA
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω
250/1v2
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω 250/1v2
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 î©

Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 250/1v2
Product Name Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details