JL Audio, Inc. W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) 10W1v2-4

Description
The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking a pole vent, the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.
Description
The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking a pole vent, the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Miramar, FL, USA
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω)
10W1v2-4
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) 10W1v2-4
The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking a pole vent, the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor structure, allowing it to comfortably fit in a lot of spaces where a typical 10-inch driver will not. Lacking a pole vent, the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W1v2-4
Product Name W1v2 10-inch Subwoofer Driver (300 W, 4 Ω)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6000 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details