JL Audio, Inc. WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) 10WXv2-4

Description
The 10WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.
Description
The 10WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Miramar, FL, USA
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω)
10WXv2-4
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) 10WXv2-4
The 10WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

The 10WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10WXv2-4
Product Name WXv2 10-inch Subwoofer Driver (200 W, 4 Ω)
Nominal Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details