Biamp Systems, Ltd. Ultra-compact, Dual 8-inch Subwoofer VLF208

Description
The ultra-compact VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing “hidden” LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket, the VLF-Y208. The VLF subwoofers feature a low-profile design that is ideal for theaters, restaurants, auditoria, houses of worship, schools and other venues, with the compact VLF208 and VLF208LV fitting into areas where larger subwoofers are impractical. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The ultra-compact VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing “hidden” LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket, the VLF-Y208. The VLF subwoofers feature a low-profile design that is ideal for theaters, restaurants, auditoria, houses of worship, schools and other venues, with the compact VLF208 and VLF208LV fitting into areas where larger subwoofers are impractical. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact, Dual 8-inch Subwoofer - VLF208 - Biamp Systems, Ltd.
Beaverton, OR, United States
Ultra-compact, Dual 8-inch Subwoofer
VLF208
Ultra-compact, Dual 8-inch Subwoofer VLF208
The ultra-compact VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing “hidden” LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket, the VLF-Y208. The VLF subwoofers feature a low-profile design that is ideal for theaters, restaurants, auditoria, houses of worship, schools and other venues, with the compact VLF208 and VLF208LV fitting into areas where larger subwoofers are impractical. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The ultra-compact VLF208 is a dual 8-inch, no-grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing “hidden” LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in pairs as a steered bass array, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 can also be wall-mounted using its specially designed low-profile yoke bracket, the VLF-Y208.

The VLF subwoofers feature a low-profile design that is ideal for theaters, restaurants, auditoria, houses of worship, schools and other venues, with the compact VLF208 and VLF208LV fitting into areas where larger subwoofers are impractical.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number VLF208
Product Name Ultra-compact, Dual 8-inch Subwoofer
Frequency Response 70 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
S-Series 12
Specs
SPL 130 dB
Nominal Power 200 watts
Sensitivity 100 dB
View Details