KCC 04142 -- HARD ROLL TOWELS (NATURAL, 800 FT/ROLL)
JIT Packaging
Hard Roll Towels (Natural, 800 ft/roll)
KCC 04142
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Hard Roll Towels (Natural, 800 ft/roll)
KCC 04142
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
KCC 04142 |
|
Product Name
|
Hard Roll Towels (Natural, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Saturating / Saturated Base
Markets
Aerospace
Width
36 inch (914 mm)
View Details
Kimberly-Clark Professional
Paper and Paperboard
Absorbent / Blotting Media
View Details
Lydall Performance Materials - Life Sciences
Paper and Paperboard
Filtration / Separation Media
Markets
Chemical
Basis Weight
63 gsm (1.86 osy)
View Details