LexJet Corporation Premium Backlit Film (7 Mil)- 60in x 100ft 1937846

Description
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.
Description
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Suppliers

Company
Product
Description
Supplier Links
Premium Backlit Film (7 Mil)- 60in x 100ft - 1937846 - LexJet Corporation
Sarasota, FL, USA
Premium Backlit Film (7 Mil)- 60in x 100ft
1937846
Premium Backlit Film (7 Mil)- 60in x 100ft 1937846
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1937846
Product Name Premium Backlit Film (7 Mil)- 60in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Coated Matte Print Paper 90g (4 Mil)- 42in x 100ft - 8980096 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details