MAC 3001 -- MARCAL PRO 100% PREMIUM RECYCLED TISSUE (4.3 X 3.66)
JIT Packaging
Marcal Pro 100% Premium Recycled Tissue (4.3 x 3.66)
MAC 3001
Description
2-Ply Standard Roll
Description
2-Ply Standard Roll
Suppliers
Marcal Pro 100% Premium Recycled Tissue (4.3 x 3.66)
MAC 3001
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
MAC 3001 |
|
Product Name
|
Marcal Pro 100% Premium Recycled Tissue (4.3 x 3.66) |
|
Paper and Paperboard
|
Tissue / Sanitary
|
Unlock Full Specs
to access all available technical data
Similar Products
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process
Folded / Corrugated
Markets
Automotive / Transportation; Electrical
View Details
Width
8.5 inch (216 mm)
Length
0.3056 yd (0.2794 m)
View Details