LexJet Corporation Baryta FB 350 g - 8.5in x 11in 10641478

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 8.5in x 11in - 10641478 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 8.5in x 11in
10641478
Baryta FB 350 g - 8.5in x 11in 10641478
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641478
Product Name Baryta FB 350 g - 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Waxed Paper - WP3630 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
Museum Etching 350 g - 24in x 39ft - 10643402 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 350 gsm (10.32 osy)
Thickness 23.62 mil (600 µm)
View Details
Unisource Worldwide, Inc.
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details