JINPAT Electronics IP67 Engineering Machinery Slip Ring LPT200-0430-0210-06S

Description
Advantages High Protection level IP67, able to be exposed and adapt to dusty working conditions Button-pole design for rotor side in case of working in vibration Large hole designed especially for heavy engineering equipment with it's inner diameter up to 200 mm Power and signals including throttle signal and CANBus signal can be transmitted simultaneously with 360 degree continuous rotation, little transmission loss, and no packet loss. Applications Cranes High-altitude Operations Car Hoists Mechanical Digger Port (Shipping) Machinery Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available
Description
Advantages High Protection level IP67, able to be exposed and adapt to dusty working conditions Button-pole design for rotor side in case of working in vibration Large hole designed especially for heavy engineering equipment with it's inner diameter up to 200 mm Power and signals including throttle signal and CANBus signal can be transmitted simultaneously with 360 degree continuous rotation, little transmission loss, and no packet loss. Applications Cranes High-altitude Operations Car Hoists Mechanical Digger Port (Shipping) Machinery Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available

Suppliers

Company
Product
Description
Supplier Links
IP67 Engineering Machinery Slip Ring - LPT200-0430-0210-06S - JINPAT Electronics
Seattle, WA, USA
IP67 Engineering Machinery Slip Ring
LPT200-0430-0210-06S
IP67 Engineering Machinery Slip Ring LPT200-0430-0210-06S
Advantages High Protection level IP67, able to be exposed and adapt to dusty working conditions Button-pole design for rotor side in case of working in vibration Large hole designed especially for heavy engineering equipment with it's inner diameter up to 200 mm Power and signals including throttle signal and CANBus signal can be transmitted simultaneously with 360 degree continuous rotation, little transmission loss, and no packet loss. Applications Cranes High-altitude Operations Car Hoists Mechanical Digger Port (Shipping) Machinery Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available

Advantages

  • High Protection level IP67, able to be exposed and adapt to dusty working conditions
  • Button-pole design for rotor side in case of working in vibration
  • Large hole designed especially for heavy engineering equipment with it's inner diameter up to 200 mm
  • Power and signals including throttle signal and CANBus signal can be transmitted simultaneously with 360 degree continuous rotation, little transmission loss, and no packet loss.

Applications

  • Cranes
  • High-altitude Operations Car
  • Hoists
  • Mechanical Digger
  • Port (Shipping) Machinery
  • Excellent waterproof performance
  • IP67 supports bare operation outdoors
  • Rapid Delivery!
  • Custom Solutions available
Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT200-0430-0210-06S
Product Name IP67 Engineering Machinery Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
Speed 0.0 to 100 rpm
Maximum Voltage 9 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Carbon brush slip ring 50*80*36 2channels high-performance dual-channel carbon brush slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Outer Diameter 3.15 inch (80 mm)
View Details
Ethernet Compact Slip Ring, ESE Series - ESE2358 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 45
Speed 250 rpm
View Details
Slip Rings - F 1876 RH * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details