JINPAT Electronics Customized Through bore Slip Ring Used in Military Equipment LPT080

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Customized Through bore Slip Ring Used in Military Equipment - LPT080 - JINPAT Electronics
Seattle, WA, USA
Customized Through bore Slip Ring Used in Military Equipment
LPT080
Customized Through bore Slip Ring Used in Military Equipment LPT080
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT080
Product Name Customized Through bore Slip Ring Used in Military Equipment
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
Maximum Current 2 to 15 amps
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
IP65 Explosion-proof Slip Ring with Large Inner Diameter 195 mm 2 Groups of 100Mbps Network Signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 15
Speed 0.0 to 100 rpm
Maximum Voltage 0.0 to 440 volts
View Details
Miniature Slip Ring with 300rpm Rotating Speed - LPM-18A - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 18
Speed 0.0 to 300 rpm
View Details
SR008 Slip Ring - 30050-0808-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 8
View Details