JINPAT Electronics Ethernet Slip Ring Smooth Running and Low Electrical Noise LPT038-02E3

Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.
Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Slip Ring Smooth Running and Low Electrical Noise - LPT038-02E3 - JINPAT Electronics
Seattle, WA, USA
Ethernet Slip Ring Smooth Running and Low Electrical Noise
LPT038-02E3
Ethernet Slip Ring Smooth Running and Low Electrical Noise LPT038-02E3
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT038-02E3
Product Name Ethernet Slip Ring Smooth Running and Low Electrical Noise
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Solid Shaft Flange Slip Ring DHS039 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Outer Diameter 1.54 inch (39 mm)
View Details
Capsule Slip Ring for Mechanical Arm - LPC-24S - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
View Details
SR002 Slip Ring - 31051-0204-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 4
View Details