JiuJiang Ingiant Technology Co., Ltd. Solid Shaft Flange Slip Ring DHS039

Description
DHS039 Micro Flange Slip Ring Description Ingiant DHS039 Series outer diameter 39mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Consumer electronics, drones, stabilizers, aircraft models, small aircraft, micro robots, micro CCTV, small high-speed balls, micro PTZ, stage lights, small measuring instruments, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :039-39 mm (4)Total circuits: 23-23 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS039-23-2A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS039-23-2A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS039 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS039 Micro Flange Slip Ring Technical Parameters DHS039 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote
Description
DHS039 Micro Flange Slip Ring Description Ingiant DHS039 Series outer diameter 39mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Consumer electronics, drones, stabilizers, aircraft models, small aircraft, micro robots, micro CCTV, small high-speed balls, micro PTZ, stage lights, small measuring instruments, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :039-39 mm (4)Total circuits: 23-23 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS039-23-2A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS039-23-2A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS039 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS039 Micro Flange Slip Ring Technical Parameters DHS039 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Shaft Flange Slip Ring DHS039 -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Solid Shaft Flange Slip Ring DHS039
Solid Shaft Flange Slip Ring DHS039
DHS039 Micro Flange Slip Ring Description Ingiant DHS039 Series outer diameter 39mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Consumer electronics, drones, stabilizers, aircraft models, small aircraft, micro robots, micro CCTV, small high-speed balls, micro PTZ, stage lights, small measuring instruments, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring :039-39 mm (4)Total circuits: 23-23 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS039-23-2A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS039-23-2A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS039 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS039 Micro Flange Slip Ring Technical Parameters DHS039 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm

DHS039 Micro Flange Slip Ring Description

Ingiant DHS039 Series outer diameter 39mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

Consumer electronics, drones, stabilizers, aircraft models, small aircraft, micro robots, micro CCTV, small high-speed balls, micro PTZ, stage lights, small measuring instruments, etc.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: S—solid shaft slip ring
  3. (3)Outer diameter of solid shaft slip ring :039-39 mm
  4. (4)Total circuits: 23-23 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS039-23-2A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS039-23-2A-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHS039 Micro Flange Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHS039 Micro Flange Slip Ring Technical Parameters


DHS039 Micro Flange Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Solid Shaft Flange Slip Ring DHS039
Total # of Circuits 23
Unlock Full Specs
to access all available technical data

Similar Products

2 Parts Slip Ring Rotor & Stator Seperated -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details
Ingiant IP65 Customized Through Hole Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 480 volts
Maximum Current 1 amps
View Details
Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Large-Bore Explosion-Proof Slip Ring (220mm Inner Diameter, 20 Channels, 10A) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 20
Speed 300 rpm
View Details