JINPAT Electronics USB Slip Ring with Compact Design with Aluminum Alloy Hosing LPT020-U2

Description
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.
Description
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

Suppliers

Company
Product
Description
Supplier Links
USB Slip Ring with Compact Design with Aluminum Alloy Hosing - LPT020-U2 - JINPAT Electronics
Seattle, WA, USA
USB Slip Ring with Compact Design with Aluminum Alloy Hosing
LPT020-U2
USB Slip Ring with Compact Design with Aluminum Alloy Hosing LPT020-U2
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT020-U2
Product Name USB Slip Ring with Compact Design with Aluminum Alloy Hosing
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Compact fiber optic rotary joint Single-Mode Fiber (SMF) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 19
Speed 120 rpm
Maximum Voltage 0.0 to 28 volts
View Details
Electrical Slip Ring, ES Series - ES36 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 36
View Details
Slip Rings - F 2514 * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details