JINPAT Electronics Through Hole Slip Ring for Amusement Equipment LPT150-0410-1502

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring for Amusement Equipment - LPT150-0410-1502 - JINPAT Electronics
Seattle, WA, USA
Through Hole Slip Ring for Amusement Equipment
LPT150-0410-1502
Through Hole Slip Ring for Amusement Equipment LPT150-0410-1502
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT150-0410-1502
Product Name Through Hole Slip Ring for Amusement Equipment
Total # of Circuits 19
Speed 0.0 to 10000 rpm
Maximum Voltage 220 volts
Maximum Current 10 amps
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant hybrid electrical slip rings combined 70 circuits electrical and 1 circuits pneumatic rotary unions -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 70
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Miniature with Solid Thru-Shaft - 2449-00 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 600 rpm
View Details
Flat Slip Ring Can be Customized - LPKS020-170-0605-140 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Pancake Type
Total # of Circuits 20
View Details