JINPAT Electronics Through-bore Slip Ring with OD 12 mm LPT012

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-bore Slip Ring with OD 12 mm - LPT012 - JINPAT Electronics
Seattle, WA, USA
Through-bore Slip Ring with OD 12 mm
LPT012
Through-bore Slip Ring with OD 12 mm LPT012
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT012
Product Name Through-bore Slip Ring with OD 12 mm
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
Maximum Current 2 to 10 amps
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Rings - F 2512 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-15 - JINPAT Electronics
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 15
View Details