JINPAT Electronics Ethernet Slip Ring Can be Customized LPT000-2305-5902-E2

Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.
Datasheet
Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Slip Ring Can be Customized - LPT000-2305-5902-E2 - JINPAT Electronics
Seattle, WA, USA
Ethernet Slip Ring Can be Customized
LPT000-2305-5902-E2
Ethernet Slip Ring Can be Customized LPT000-2305-5902-E2
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

Supplier's Site
Through Hole Slip Ring for Medical Instruments - LPT000-2305-5902-E2 - JINPAT Electronics
Seattle, WA, USA
Through Hole Slip Ring for Medical Instruments
LPT000-2305-5902-E2
Through Hole Slip Ring for Medical Instruments LPT000-2305-5902-E2
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics JINPAT Electronics
Product Category Slip Rings Slip Rings
Product Number LPT000-2305-5902-E2 LPT000-2305-5902-E2
Product Name Ethernet Slip Ring Can be Customized Through Hole Slip Ring for Medical Instruments
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 91 83
Leads Axial Leads Axial Leads; Radial Leads
Outer Diameter 3.9 inch (99 mm) 3.9 inch (99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Brass Material Large Current Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details
Long Lifespan Slip Ring with High Stability - GK032-0802 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 8
View Details
Self Contained Slip Ring Assemblies - 1.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 24
View Details