JiuJiang Ingiant Technology Co., Ltd. Brass Material Large Current Slip Ring

Description
Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution! Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features Of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications Of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution!
Request a Quote
Description
Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution! Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features Of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications Of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Material Large Current Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Brass Material Large Current Slip Ring
Brass Material Large Current Slip Ring
Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution! Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials. Features Of High Current Slip Ring It can pass through 30A, 60A, 100A, or even customized 3000A products Support 500W, 1000W, 2000W and higher power equipment China military technology gold plating Extremely low contact resistance and low heating. Temperature rise test and high current impact test will be conducted for each set before leaving the factory Shaft mounting or flange mounting optional Outgoing line or terminal optional High Current Conductive Slip Ring Options 1. number of channels; 2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic; 3. current and voltage; 4. conductor length; 5. connection terminal size and type; 6. protection grade; 7. outgoing line direction. Typical Applications Of High Current Conductive Slip Ring 1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc 2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc 3. manufacturing and control equipment. According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers. For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current. The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution!

Brass Material Large Current Slip Ring,
Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot,

Product Description

Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials.

Features of High Current Slip Ring

It can pass through 30A, 60A, 100A, or even customized 3000A products

Support 500W, 1000W, 2000W and higher power equipment

China military technology gold plating Extremely low contact resistance and low heating.

Temperature rise test and high current impact test will be conducted for each set before leaving the factory

Shaft mounting or flange mounting optional

Outgoing line or terminal optional

High Current Conductive Slip Ring Options

1. number of channels;

2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic;

3. current and voltage;

4. conductor length;

5. connection terminal size and type;

6. protection grade;

7. outgoing line direction.

Typical Applications of High Current Conductive Slip Ring

1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc

2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc

3. manufacturing and control equipment.

According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers.

For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current.

The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution!

Product Description
Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring, collector ring and current collector ring. The maximum current can reach 7500A. The design principle of this kind of slip ring is used for welding, electroplating, high-power charging equipment, cable reel, etc. High current slip rings usually use carbon alloy / copper alloy as the main contact material. During the operation of high current slip ring, reliable electrical contact and good heat dissipation are required to avoid burning of slip ring contact materials.
Features Of High Current Slip Ring
It can pass through 30A, 60A, 100A, or even customized 3000A products

Support 500W, 1000W, 2000W and higher power equipment

China military technology gold plating Extremely low contact resistance and low heating.

Temperature rise test and high current impact test will be conducted for each set before leaving the factory

Shaft mounting or flange mounting optional

Outgoing line or terminal optional

High Current Conductive Slip Ring Options
1. number of channels;

2. signal and power supply can be transmitted separately or mixed, can be combined with pneumatic or hydraulic;

3. current and voltage;

4. conductor length;

5. connection terminal size and type;

6. protection grade;

7. outgoing line direction.

Typical Applications Of High Current Conductive Slip Ring
1. industrial machinery – machining center, turntable, lifting equipment tower, coil wheel, test equipment, packaging machinery, etc

2. magnetic actuator, processing program control equipment, rotary table sensor, emergency lighting, robot, radar, etc

3. manufacturing and control equipment.

According to the needs of some customers with large current and super large current, Ingiant can design a terminal installation mode that meets the needs of customers.

For the slip ring of high current terminal, brass terminal studs of different sizes can be used according to the installation mode and current. This way of fixing the wiring with brass studs and brass nuts is very firm, and large pieces of brass can stably transmit high current.

The slip ring of the terminal can transmit 3000A current at most. If you have a greater current transmission demand, please inform us, and our engineers will provide you with the best solution!

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Brass Material Large Current Slip Ring
Features Military Grade
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant LHS170-2Y series 2 channels hydraulic rotary joint hydraulic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 50 rpm
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Ingiant through bore slip ring for rotary table -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Good Quality Electrical Slip Ring Combined With Rf Rotary Joint – Ingiant IP65 Customized Through Hole Slip Ring – Ingiant -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 480 volts
Maximum Current 1 amps
View Details
Ingiant 90mm through hole slip ring is normally used for cable reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Maximum Current 2 to 20 amps
View Details