JINPAT Electronics Through Hole Slip Ring for Construction Machinery LPT000-0305-U2-HF01

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring for Construction Machinery - LPT000-0305-U2-HF01 - JINPAT Electronics
Seattle, WA, USA
Through Hole Slip Ring for Construction Machinery
LPT000-0305-U2-HF01
Through Hole Slip Ring for Construction Machinery LPT000-0305-U2-HF01
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT000-0305-U2-HF01
Product Name Through Hole Slip Ring for Construction Machinery
Total # of Circuits 8
Speed 0.0 to 10000 rpm
Maximum Voltage 240 volts
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant DHS035-2Q Pneumatic Slip Ring For Crane -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 200 rpm
Operating Temp -22 to 176 F (-30 to 80 C)
Features Military Grade
View Details
Miniature Slip Ring with Reliable Performance - LPM-06B - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 6
Speed 0.0 to 300 rpm
View Details
SR018 Slip Ring - 30060-1824-000 - Rotary Systems, Inc.
Specs
Total # of Circuits 24
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
View Details