JINPAT Electronics 6 Circuits Pin Connection Slip Ring LPR-6H

Description
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.
Description
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

Suppliers

Company
Product
Description
Supplier Links
6 Circuits Pin Connection Slip Ring - LPR-6H - JINPAT Electronics
Seattle, WA, USA
6 Circuits Pin Connection Slip Ring
LPR-6H
6 Circuits Pin Connection Slip Ring LPR-6H
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPR-6H
Product Name 6 Circuits Pin Connection Slip Ring
Slip Ring Design Capsule
Total # of Circuits 4
Speed 0.0 to 300 rpm
Maximum Voltage 500 volts
Maximum Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Fiber-Electrical Hybrid Slip Ring DHS140-36-2F -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.51 inch (140 mm)
View Details
Radial Capsules For Every Application - 2244-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details
Wind Turbine Slip Ring for Control Data Transmission - LPW-0560-1410-08S - JINPAT Electronics
Specs
Slip Ring Design Capsule
Speed 0.0 to 25 rpm
Maximum Voltage 400 volts
View Details