JINPAT Electronics 4 Circuits Pin Connection Slip Ring LPR-4H

Description
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.
Description
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

Suppliers

Company
Product
Description
Supplier Links
4 Circuits Pin Connection Slip Ring - LPR-4H - JINPAT Electronics
Seattle, WA, USA
4 Circuits Pin Connection Slip Ring
LPR-4H
4 Circuits Pin Connection Slip Ring LPR-4H
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPR-4H
Product Name 4 Circuits Pin Connection Slip Ring
Slip Ring Design Capsule
Total # of Circuits 4
Speed 0.0 to 300 rpm
Maximum Voltage 500 volts
Maximum Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant customised solid shaft Gigabit Ethernet slip ring transmission of 1 Gigabit Ethernet signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
6 Circuits Pin Connection Slip Ring - LPR-6H - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 4
Speed 0.0 to 300 rpm
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 1.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details