LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections, which is in line with the RoHS Compliance. Convenient to install, It's suitable perfectly for system where electricity and power transmissions is done in a small space and plug and play is required in the application.
| JINPAT Electronics | |
|---|---|
| Product Category | Slip Rings |
| Product Number | LPR-2S |
| Product Name | 2 Circuits Pin Connection Slip Ring |
| Slip Ring Design | Capsule |
| Total # of Circuits | 2 |
| Speed | 0.0 to 300 rpm |
| Maximum Voltage | 500 volts |
| Maximum Current | 25 amps |