JINPAT Electronics Separate Slip Ring with for Video Screen LPS-08

Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet
Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separate Slip Ring with for Video Screen - LPS-08 - JINPAT Electronics
Seattle, WA, USA
Separate Slip Ring with for Video Screen
LPS-08
Separate Slip Ring with for Video Screen LPS-08
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPS-08
Product Name Separate Slip Ring with for Video Screen
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 8
Speed 0.0 to 100 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
OD56mm 4sets 100Mbps Ethernet slip rings 2A -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 40
Outer Diameter 2.2 inch (56 mm)
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET184 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 22
Speed 250 rpm
View Details
Slip Rings - F 1876 RH * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details