JINPAT Electronics Miniature Slip Ring 360-Degree Continuous Rotation LPM-30B

Description
Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features 30 circuit models 1 amp per circuit, 240VAC/DC Precision Assembly to provide exceptional rotational life Speeds up to 300 rpm Gold-Gold contacts Flexible, color-coded, silver-plated UL lead wires Superior handling of low level control signals Metal housing optional
Datasheet
Description
Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features 30 circuit models 1 amp per circuit, 240VAC/DC Precision Assembly to provide exceptional rotational life Speeds up to 300 rpm Gold-Gold contacts Flexible, color-coded, silver-plated UL lead wires Superior handling of low level control signals Metal housing optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Slip Ring 360-Degree Continuous Rotation - LPM-30B - JINPAT Electronics
Seattle, WA, USA
Miniature Slip Ring 360-Degree Continuous Rotation
LPM-30B
Miniature Slip Ring 360-Degree Continuous Rotation LPM-30B
Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features 30 circuit models 1 amp per circuit, 240VAC/DC Precision Assembly to provide exceptional rotational life Speeds up to 300 rpm Gold-Gold contacts Flexible, color-coded, silver-plated UL lead wires Superior handling of low level control signals Metal housing optional

Description

A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint.

Features

  • 30 circuit models
  • 1 amp per circuit, 240VAC/DC
  • Precision Assembly to provide exceptional rotational life
  • Speeds up to 300 rpm
  • Gold-Gold contacts
  • Flexible, color-coded, silver-plated UL lead wires
  • Superior handling of low level control signals
  • Metal housing optional
Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPM-30B
Product Name Miniature Slip Ring 360-Degree Continuous Rotation
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 30
Speed 0.0 to 300 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid Shaft Flange Slip Ring DHS039 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 23
Outer Diameter 1.54 inch (39 mm)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Rings - F 2512 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details
Through Hole Slip Ring for Cable Reels - LPT000-2015-30S - JINPAT Electronics
Specs
Total # of Circuits 52
Speed 0.0 to 10000 rpm
Maximum Voltage 12 to 48 volts
View Details