DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ES Series ES12

Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet
Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ES Series - ES12 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ES Series
ES12
Electrical Slip Ring, ES Series ES12
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ES12
Product Name Electrical Slip Ring, ES Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
Speed 50 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Pneumatic Slip Ring For Crane -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 200 rpm
Operating Temp -22 to 176 F (-30 to 80 C)
Features Military Grade
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring - SR-4260 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 42
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET4 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 4
Speed 250 rpm
View Details