JINPAT Electronics Miniature Slip Ring with Reliable Performance LPM-06M

Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet
Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Slip Ring with Reliable Performance - LPM-06M - JINPAT Electronics
Seattle, WA, USA
Miniature Slip Ring with Reliable Performance
LPM-06M
Miniature Slip Ring with Reliable Performance LPM-06M
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPM-06M
Product Name Miniature Slip Ring with Reliable Performance
Slip Ring Design Capsule
Total # of Circuits 6
Speed 0.0 to 300 rpm
Maximum Voltage 240 volts
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Optoelectronic slip ring 70mm includes 2 optical fibers and 36 electric power channels -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 36
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Slip Rings - F 2511 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 660 volts
View Details