JINPAT Electronics Multi-Circuits Capsule Slip Ring LPC-125B

Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet
Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Circuits Capsule Slip Ring - LPC-125B - JINPAT Electronics
Seattle, WA, USA
Multi-Circuits Capsule Slip Ring
LPC-125B
Multi-Circuits Capsule Slip Ring LPC-125B
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-125B
Product Name Multi-Circuits Capsule Slip Ring
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
Maximum Voltage 240 volts
Operating Temp -76 to 410 F (-60 to 210 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant high speed through bore slip ring for measurement machines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Miniature Slip Ring with 300rpm Rotating Speed - LPM-18A - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 18
Speed 0.0 to 300 rpm
View Details
SR005 Slip Ring - 31051-0512-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 12
View Details