JINPAT Electronics High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt LPC-24A-HD01

Description
The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for three-axis pan-tilt beater manufactured by JINPAT ensure clearer images by stabilizing the camera in shake and wobble. BNC connector can isolate from video input signal, minimizing the interruption between signals. The bandwidth is larger than the common D-SUB, thus achieving an optimal effect of signal response. More importantly, 360° continuous rotation can allow multi-angle photographing and unlimited follow shot.
Description
The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for three-axis pan-tilt beater manufactured by JINPAT ensure clearer images by stabilizing the camera in shake and wobble. BNC connector can isolate from video input signal, minimizing the interruption between signals. The bandwidth is larger than the common D-SUB, thus achieving an optimal effect of signal response. More importantly, 360° continuous rotation can allow multi-angle photographing and unlimited follow shot.

Suppliers

Company
Product
Description
Supplier Links
High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt - LPC-24A-HD01 - JINPAT Electronics
Seattle, WA, USA
High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt
LPC-24A-HD01
High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt LPC-24A-HD01
The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for three-axis pan-tilt beater manufactured by JINPAT ensure clearer images by stabilizing the camera in shake and wobble. BNC connector can isolate from video input signal, minimizing the interruption between signals. The bandwidth is larger than the common D-SUB, thus achieving an optimal effect of signal response. More importantly, 360° continuous rotation can allow multi-angle photographing and unlimited follow shot.

The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for three-axis pan-tilt beater manufactured by JINPAT ensure clearer images by stabilizing the camera in shake and wobble. BNC connector can isolate from video input signal, minimizing the interruption between signals. The bandwidth is larger than the common D-SUB, thus achieving an optimal effect of signal response. More importantly, 360° continuous rotation can allow multi-angle photographing and unlimited follow shot.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-24A-HD01
Product Name High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
Speed 0.0 to 100 rpm
Maximum Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through hole slip ring for automation instruments -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-12 - JINPAT Electronics
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 12
View Details
SR011 Slip Ring - 30061-1130-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 30
View Details