JINPAT Electronics Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-12

Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet
Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-12 - JINPAT Electronics
Seattle, WA, USA
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
LPS-12
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-12
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPS-12
Product Name Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 12
Speed 0.0 to 100 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Fiber Optic Slip Ring For Antennas -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
Mercury Slip Ring - A8H - JINPAT Electronics
JINPAT Electronics
Specs
Configuration Drum Type
Maximum Voltage 250 volts
Electrical Noise 1 (milli-Ohms)
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 2.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details