LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
| JINPAT Electronics | |
|---|---|
| Product Category | Slip Rings |
| Product Number | LPC-18A-01 |
| Product Name | 18 Circuits Capsule Slip Ring |
| Slip Ring Design | Capsule |
| Total # of Circuits | 1 to 220 |
| Speed | 0.0 to 18000 rpm |
| Maximum Voltage | 240 volts |
| Operating Temp | -76 to 410 F (-60 to 210 C) |