J. W. Winco, Inc. GN 860

Description
These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the life of the cylinder and its performance, it is recommended not to exceed 6 Bar.
Description
These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the life of the cylinder and its performance, it is recommended not to exceed 6 Bar.

Suppliers

Company
Product
Description
Supplier Links
GN 860 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 860
GN 860
These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the life of the cylinder and its performance, it is recommended not to exceed 6 Bar.

These clamps offer the advantage of toggle action (in case
of pressure drop the tool remains locked) along with the
benefits of pneumatic tools. Feed pressure: 2-6 Bar.
Environmental temperature: -30° to 80°C. The Fs forces
shown in this catalog have been taken with a pressure of 4 Bar. To extend the life of the cylinder and its performance, it is recommended not to exceed 6 Bar.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name GN 860
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70009 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - PMUPC-75 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details