J.D. Neuhaus Monorail Air Hoist EH 20

Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 20 Monorail Air Hoist has a lifting capacity of 20 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for low headroom applications and is resistant to humidity, dust, and temperature variations from -20°C to +70°C, making it ideal for use in hazardous areas. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption. The EH 20 has a lifting speed of 2.3 m/min (0.7 ft/m) at full load and 4.6 m/min (1.4 ft/m) without load. The hoist consumes 141.5 cfm (4 m¬=/min) of air for lifting and has a weight of approximately 620 kg (1366.3 lbs) with a standard lift. It includes a pendant control unit with an emergency shut-off valve and can be used in tandem configurations for specific applications. The product is designed for durability with all gearbox components made of tempered or hardened high-grade steel.

Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 20 Monorail Air Hoist has a lifting capacity of 20 metric tons and operates at an air pressure of 87 psi (6 bar). It features a compact design suitable for low headroom applications and is resistant to humidity, dust, and temperature variations from -20°C to +70°C, making it ideal for use in hazardous areas. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption. The EH 20 has a lifting speed of 2.3 m/min (0.7 ft/m) at full load and 4.6 m/min (1.4 ft/m) without load. The hoist consumes 141.5 cfm (4 m¬=/min) of air for lifting and has a weight of approximately 620 kg (1366.3 lbs) with a standard lift. It includes a pendant control unit with an emergency shut-off valve and can be used in tandem configurations for specific applications. The product is designed for durability with all gearbox components made of tempered or hardened high-grade steel.

Suppliers

Company
Product
Description
Supplier Links
Monorail Air Hoist - EH 20 - J.D. Neuhaus
Sparks, MD, USA
Monorail Air Hoist
EH 20
Monorail Air Hoist EH 20
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus
Product Category Hoists
Product Number EH 20
Product Name Monorail Air Hoist
Mounting Trolley
Load Hook Single
Unit Weight 1355.3 lbs (614.6 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist - Profi 50 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Air Hoist - Profi 60 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hydraulic Hoist - 50 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2068.0 lbs (937.9 kg)
View Details
Hydraulic Hoist - 20 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 637.1 lbs (288.9 kg)
View Details