J.D. Neuhaus Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| Carrying capacities: 1 t up to 6 t Air pressure: 4 bar JDN Air Hoists of the M Series are the specialists for underground mining operations. Due to their versatility... | |
| Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica... | |
| Carrying capacities: 20 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Monorail Hoists with carrying capacities up to 100 t. Depending... | |
| Carrying capacities: 250 kg up to 100 tAir pressure: 4 bar or 6 barThe PROFI series for heavy-duty industrial use is available with different controls according to requirements.Explosi on ProtectionClassifica... | |
| Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on... | |
| Carrying capacities: 4 t up to 100 tAir pressure: 6 barWhere loads have to be lifted and transported in extremely reduced spaces the JDN Ultra-Low Monorail Hoists come to work. | |
| JDN Big Bag Handling Air Hoists For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists... | |
| Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade... | |
| The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar The mini widens the range of applications in the... | |
| The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. | |
| The pneumatic EH Series is predestined for moving heavy loads in low rooms. Depending on the application the pneumatic EH Series can be used as a double hoist. Parallel, for... | |
| The temperature range of JDN Monorail Hoists in standard version is -20°C to +70°C.For a special application at temperatures of minus 45°C, as e.g. the BOP Handling in arctic zones,... | |
| Where hoists with extremely low headroom are required for lifting and moving loads in very low spaces the UH Series is used. Standard Features ideally suited for working in hazardous... |