The J.D. Neuhaus EH 40 Monorail Air Hoist has a lifting capacity of 40 metric tons and operates efficiently in hazardous environments, with explosion protection classifications. It features a compact design suitable for low headroom applications and is insensitive to humidity, dust, and temperature variations from -20°C to +70°C. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, and it includes anti-climb and anti-drop devices for added safety. The EH 40 operates with a motor output of 6.3 kW for lifting and 1.4 kW for trolley movement, achieving a lifting speed of 2.5 m/min under full load and 5.6 m/min without load. The air consumption for lifting is 229.6 cfm, and the hoist requires an air pressure of 87 psi. The unit weighs approximately 3,638 lbs (1,650 kg) with a standard lift of 10.3 ft (3 m). The pendant control unit includes an emergency shut-off valve for enhanced operational safety. This hoist is suitable for various applications, including tandem operations for heavy load handling in confined spaces.
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica
| J.D. Neuhaus | |
|---|---|
| Product Category | Hoists |
| Product Number | EH 40 |
| Product Name | Monorail Air Hoist |
| Mounting | Trolley |
| Load Hook | Single |
| Unit Weight | 3307.0 lbs (1499.8 kg) |
| Type | Pneumatic |