Isotech, Inc. Wall Mounted Seismic Elastomeric Isolator RDC2-Elastomeric-Isolator

Description
IBC Compliant RDC2 Series Flush-type, Captive Seismic Elastomeric Isolators provide effective shock and vibration control. Typical uses include panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment where seismic activity is a concern. The RDC2 Series is used directly in conjunction with supplemental Unistrut®/Kindorf® supports. The RDC2 Series offer rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in seismic snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in wall mounted applications Applications Wall mounted HVAC and electrical equipment including closed circuit television and cameras Computers Medical equipment Control panels
Request a Quote
Description
IBC Compliant RDC2 Series Flush-type, Captive Seismic Elastomeric Isolators provide effective shock and vibration control. Typical uses include panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment where seismic activity is a concern. The RDC2 Series is used directly in conjunction with supplemental Unistrut®/Kindorf® supports. The RDC2 Series offer rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in seismic snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in wall mounted applications Applications Wall mounted HVAC and electrical equipment including closed circuit television and cameras Computers Medical equipment Control panels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Hatfield, PA, United States
Wall Mounted Seismic Elastomeric Isolator
RDC2-Elastomeric-Isolator
Wall Mounted Seismic Elastomeric Isolator RDC2-Elastomeric-Isolator
IBC Compliant RDC2 Series Flush-type, Captive Seismic Elastomeric Isolators provide effective shock and vibration control. Typical uses include panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment where seismic activity is a concern. The RDC2 Series is used directly in conjunction with supplemental Unistrut®/Kindorf® supports. The RDC2 Series offer rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions. Features & Benefits Offers several solutions for lighter load applications Compact housing design permits installation in equipment where space is at a premium Built-in seismic snubbing keeps equipment secure Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Damping ratio of 5:1 offers excellent energy dissipation Can be used in wall mounted applications Applications Wall mounted HVAC and electrical equipment including closed circuit television and cameras Computers Medical equipment Control panels

IBC Compliant

RDC2 Series Flush-type, Captive Seismic Elastomeric Isolators provide effective shock and vibration control. Typical uses include panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and other wall mounted equipment where seismic activity is a concern. The RDC2 Series is used directly in conjunction with supplemental Unistrut®/Kindorf® supports.

The RDC2 Series offer rugged, all-bonded construction. Structural sections are made of carbon steel and sintered metal for long-lasting durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life.

The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design has a built-in snubbing washer that prevents the elastomeric elements from coming in contact with the housing. The operating temperature of -20°F to + 180°F offers continuous operation in all ambient conditions.

Features & Benefits

  • Offers several solutions for lighter load applications
  • Compact housing design permits installation in equipment where space is at a premium
  • Built-in seismic snubbing keeps equipment secure
  • Corrosion-resistant coatings on all metal surfaces offer extra protection and long-life
  • Natural frequency of 12 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications
  • Damping ratio of 5:1 offers excellent energy dissipation
  • Can be used in wall mounted applications

Applications

  • Wall mounted HVAC and electrical equipment including closed circuit television and cameras
  • Computers
  • Medical equipment
  • Control panels
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number RDC2-Elastomeric-Isolator
Product Name Wall Mounted Seismic Elastomeric Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - Seismic-Cable - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Ceiling Mounted Vibration Hanger - HRSA-Spring-&-Elastomeric-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - Non-Isolated-TELECURB® - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details