Isotech, Inc. Double Deflection Isolator RVD-Double-Deflection-Isolators

Description
IBC Compliant The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RVD Series have a steel baseplate with mounting holes and a threaded insert at the top of the isolator for attaching to equipment. All metal parts are completely embedded in the elastomeric material. The RVD Series offer deflections to 0.50″. Three different sizes offer a load capacity range of 45 to 2,400 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 45 – 2,400 lbs. offers solutions for a wide range of equipment weights Tapped bolt holes in top of the isolator permit attachment to the equipment and the addition of leveling bolts Ribbed isolator base provides a non-skid surface Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote
Description
IBC Compliant The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RVD Series have a steel baseplate with mounting holes and a threaded insert at the top of the isolator for attaching to equipment. All metal parts are completely embedded in the elastomeric material. The RVD Series offer deflections to 0.50″. Three different sizes offer a load capacity range of 45 to 2,400 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 45 – 2,400 lbs. offers solutions for a wide range of equipment weights Tapped bolt holes in top of the isolator permit attachment to the equipment and the addition of leveling bolts Ribbed isolator base provides a non-skid surface Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Deflection Isolator - RVD-Double-Deflection-Isolators - Isotech, Inc.
Hatfield, PA, United States
Double Deflection Isolator
RVD-Double-Deflection-Isolators
Double Deflection Isolator RVD-Double-Deflection-Isolators
IBC Compliant The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RVD Series have a steel baseplate with mounting holes and a threaded insert at the top of the isolator for attaching to equipment. All metal parts are completely embedded in the elastomeric material. The RVD Series offer deflections to 0.50″. Three different sizes offer a load capacity range of 45 to 2,400 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 45 – 2,400 lbs. offers solutions for a wide range of equipment weights Tapped bolt holes in top of the isolator permit attachment to the equipment and the addition of leveling bolts Ribbed isolator base provides a non-skid surface Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers

IBC Compliant

The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes.

The RVD Series have a steel baseplate with mounting holes and a threaded insert at the top of the isolator for attaching to equipment. All metal parts are completely embedded in the elastomeric material.

The RVD Series offer deflections to 0.50″. Three different sizes offer a load capacity range of 45 to 2,400 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight.

Features & Benefits

  • Static load range of 45 – 2,400 lbs. offers solutions for a wide range of equipment weights
  • Tapped bolt holes in top of the isolator permit attachment to the equipment and the addition of leveling bolts
  • Ribbed isolator base provides a non-skid surface

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number RVD-Double-Deflection-Isolators
Product Name Double Deflection Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - R7100-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Ceiling Mounted Vibration Hanger - LPRSH-Low-Profile-Rubber-and-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Wire Rope Isolator - CCA-Circular-Steel-Wire-Rope-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details
Encapsulated Elastomeric Cup Isolator - CM-Encapsulated-Elastomeric-Cup-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Cup Mount
View Details