Isotech, Inc. Vibration Isolation Pad Mount Shear-Flex-Isolator-Pads

Description
IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size. Features & Benefits Three load ranges from 20 to 100 psi satisfy a wide variety of deflection requirements Resilient cross-rib design provides exceptional griping that requires no bolting or cementing Weather-resistant Durulene™ elastomer Multiple layer installation offers deflection and load range options Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size. Features & Benefits Three load ranges from 20 to 100 psi satisfy a wide variety of deflection requirements Resilient cross-rib design provides exceptional griping that requires no bolting or cementing Weather-resistant Durulene™ elastomer Multiple layer installation offers deflection and load range options Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - Shear-Flex-Isolator-Pads - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolation Pad Mount
Shear-Flex-Isolator-Pads
Vibration Isolation Pad Mount Shear-Flex-Isolator-Pads
IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations. Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Shearflex Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size. Features & Benefits Three load ranges from 20 to 100 psi satisfy a wide variety of deflection requirements Resilient cross-rib design provides exceptional griping that requires no bolting or cementing Weather-resistant Durulene™ elastomer Multiple layer installation offers deflection and load range options Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations.

Shearflex Pads are molded elastomeric pads in a resilient cross-rib design. Standard sheet sizes are 18″ x 18″ x 3/8″ thick and 18″ x 36″ x 3/8″ thick. The segments can easily be cut to fit the required loading and shape of equipment bases. Shearflex Pads are available in three load ranges from 20 to 100 psi. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.

Shearflex Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. Shearflex Pads may also be used in multiple layers to increase deflection and are available pre-assembled, cut-to-size.

Features & Benefits

  • Three load ranges from 20 to 100 psi satisfy a wide variety of deflection requirements
  • Resilient cross-rib design provides exceptional griping that requires no bolting or cementing
  • Weather-resistant Durulene™ elastomer
  • Multiple layer installation offers deflection and load range options

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Shear-Flex-Isolator-Pads
Product Name Vibration Isolation Pad Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - RHC/RHDC-Neoprene-Hanger-with-Tabs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - QFFN-Neoprene-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Neoprene/Elastomeric Floor Mounted Seismic Isolator - TTB-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Seismic Isolator
View Details
Vibration Isolator - ASFF-Jack-Up-Neoprene-Floating-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details