Isotech, Inc. Spring Floor Mounted Non-Seismic Isolator AB-ISOLATORS

Description
AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series are recommended for use directly under HVAC, power generation and electrical equipment in conjunction with structural steel bases and concrete inertia blocks. The AB Series are free standing and laterally stable spring isolators. The coils are designed with an excellent ratio between the coil outer diameter and operating height, ensuring lateral stability. In all of our designs, this ratio is a minimum of 0.80 and many of our springs have approximately a 1:1 ratio. In addition, our coils are designed with low operating stresses, thus ensuring a long operating life for the isolator. The AB Series also feature weldless construction. The spring coils are not welded to steel plates. Instead, the AB Series are assembled to elastomeric cups and steel plate bases with two mounting holes for attachment to structure - providing durability and flexibility. The series also include a built-in leveling device for simplified installation. The product incorporates a color-coded steel spring for ease of identification and inspection in the field. All of our open spring isolators have leveling capability and include a bolt hole in the bottom cup. They are available with deflections up to 2 inches.
Request a Quote
Description
AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series are recommended for use directly under HVAC, power generation and electrical equipment in conjunction with structural steel bases and concrete inertia blocks. The AB Series are free standing and laterally stable spring isolators. The coils are designed with an excellent ratio between the coil outer diameter and operating height, ensuring lateral stability. In all of our designs, this ratio is a minimum of 0.80 and many of our springs have approximately a 1:1 ratio. In addition, our coils are designed with low operating stresses, thus ensuring a long operating life for the isolator. The AB Series also feature weldless construction. The spring coils are not welded to steel plates. Instead, the AB Series are assembled to elastomeric cups and steel plate bases with two mounting holes for attachment to structure - providing durability and flexibility. The series also include a built-in leveling device for simplified installation. The product incorporates a color-coded steel spring for ease of identification and inspection in the field. All of our open spring isolators have leveling capability and include a bolt hole in the bottom cup. They are available with deflections up to 2 inches.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Non-Seismic Isolator - AB-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Non-Seismic Isolator
AB-ISOLATORS
Spring Floor Mounted Non-Seismic Isolator AB-ISOLATORS
AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series are recommended for use directly under HVAC, power generation and electrical equipment in conjunction with structural steel bases and concrete inertia blocks. The AB Series are free standing and laterally stable spring isolators. The coils are designed with an excellent ratio between the coil outer diameter and operating height, ensuring lateral stability. In all of our designs, this ratio is a minimum of 0.80 and many of our springs have approximately a 1:1 ratio. In addition, our coils are designed with low operating stresses, thus ensuring a long operating life for the isolator. The AB Series also feature weldless construction. The spring coils are not welded to steel plates. Instead, the AB Series are assembled to elastomeric cups and steel plate bases with two mounting holes for attachment to structure - providing durability and flexibility. The series also include a built-in leveling device for simplified installation. The product incorporates a color-coded steel spring for ease of identification and inspection in the field. All of our open spring isolators have leveling capability and include a bolt hole in the bottom cup. They are available with deflections up to 2 inches.

AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series are recommended for use directly under HVAC, power generation and electrical equipment in conjunction with structural steel bases and concrete inertia blocks. The AB Series are free standing and laterally stable spring isolators. The coils are designed with an excellent ratio between the coil outer diameter and operating height, ensuring lateral stability. In all of our designs, this ratio is a minimum of 0.80 and many of our springs have approximately a 1:1 ratio. In addition, our coils are designed with low operating stresses, thus ensuring a long operating life for the isolator. The AB Series also feature weldless construction. The spring coils are not welded to steel plates. Instead, the AB Series are assembled to elastomeric cups and steel plate bases with two mounting holes for attachment to structure - providing durability and flexibility. The series also include a built-in leveling device for simplified installation. The product incorporates a color-coded steel spring for ease of identification and inspection in the field. All of our open spring isolators have leveling capability and include a bolt hole in the bottom cup. They are available with deflections up to 2 inches.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number AB-ISOLATORS
Product Name Spring Floor Mounted Non-Seismic Isolator
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - LRC-SEISMIC-CABLE-RESTRAINT-SYSTEM - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Vibration Isolator - P6000-NON-ISOLATED-CURB - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Vibration Isolator - DRB-DOUBLE-DEFLECTION-NEOPRENE-RAILS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details