Cylindrical Mounts are elastomeric vibration isolators consisting of a resilient elastomeric element bonded between two metal components, designed to protect equipment from vibration and shock inputs. They can be loaded in compression or shear and are available in various sizes with thread sizes including 1/2-13. The isolators are constructed using natural rubber or neoprene, with compression load capacities ranging from 80 to 800 lbs and shear load capacities up to 200 lbs. Operating temperature maximum is 200°F for natural rubber and neoprene, with damping characteristics specified at approximately 0.05 for these materials.
Isotech's Cylindrical Mounts are a family of elastomeric isolators for protection of equipment and machinery against damaging vibration and shock inputs. Cylindrical mounts are constructed of a resilient elastomeric element bonded between two metal isolation system. The small, yet rugged, design and the vast range of sizes and configurations make the Cylindrical Mounts an ideal choice for a wide range of applications.
| Isotech, Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | STUD-MOUNTS |
| Product Name | Cylindrical Stud Mount Vibration Isolator |
| Shock Absorber / Damper Type | Shock Absorber |