Isotech, Inc. Vibration Isolator NON-ISOLATED-TELECURB®

Description
TELECURB® telescopes to fit most manufacturers' HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands in all three directions - length, width and height. TELECURB® is seismic/wind compliant. Built-in, computer-designed Thermal Acoustical Sound (TAS) control system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber for breakout noise inside the curb. In addition, this feature eliminates the need for factory supplied isolated curbs. The perforated panel does not act as a thermal barrier. Made To Stock (MTS) - Is shipped fully-compacted to take up the least amount of warehouse space and ready for field expansion. Made to Order (MTO) - Is factory expanded to the size necessary for your order. The unique telescoping Adjust-To-Fit™ technology of TELECURB® is designed to accommodate flat, pitched, or uneven roof applications. TELECURB® has been engineered to meet or exceed all International Building Code® (IBC) requirements for wind, structural and seismic load paths; including being shake table tested to the maximum spectral design acceleration (SDS), per AC156. It also meets the most stringent wind demands in the country.
Request a Quote
Description
TELECURB® telescopes to fit most manufacturers' HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands in all three directions - length, width and height. TELECURB® is seismic/wind compliant. Built-in, computer-designed Thermal Acoustical Sound (TAS) control system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber for breakout noise inside the curb. In addition, this feature eliminates the need for factory supplied isolated curbs. The perforated panel does not act as a thermal barrier. Made To Stock (MTS) - Is shipped fully-compacted to take up the least amount of warehouse space and ready for field expansion. Made to Order (MTO) - Is factory expanded to the size necessary for your order. The unique telescoping Adjust-To-Fit™ technology of TELECURB® is designed to accommodate flat, pitched, or uneven roof applications. TELECURB® has been engineered to meet or exceed all International Building Code® (IBC) requirements for wind, structural and seismic load paths; including being shake table tested to the maximum spectral design acceleration (SDS), per AC156. It also meets the most stringent wind demands in the country.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator - NON-ISOLATED-TELECURB® - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolator
NON-ISOLATED-TELECURB®
Vibration Isolator NON-ISOLATED-TELECURB®
TELECURB® telescopes to fit most manufacturers' HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands in all three directions - length, width and height. TELECURB® is seismic/wind compliant. Built-in, computer-designed Thermal Acoustical Sound (TAS) control system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber for breakout noise inside the curb. In addition, this feature eliminates the need for factory supplied isolated curbs. The perforated panel does not act as a thermal barrier. Made To Stock (MTS) - Is shipped fully-compacted to take up the least amount of warehouse space and ready for field expansion. Made to Order (MTO) - Is factory expanded to the size necessary for your order. The unique telescoping Adjust-To-Fit™ technology of TELECURB® is designed to accommodate flat, pitched, or uneven roof applications. TELECURB® has been engineered to meet or exceed all International Building Code® (IBC) requirements for wind, structural and seismic load paths; including being shake table tested to the maximum spectral design acceleration (SDS), per AC156. It also meets the most stringent wind demands in the country.

TELECURB® telescopes to fit most manufacturers' HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands in all three directions - length, width and height. TELECURB® is seismic/wind compliant. Built-in, computer-designed Thermal Acoustical Sound (TAS) control system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber for breakout noise inside the curb. In addition, this feature eliminates the need for factory supplied isolated curbs. The perforated panel does not act as a thermal barrier. Made To Stock (MTS) - Is shipped fully-compacted to take up the least amount of warehouse space and ready for field expansion. Made to Order (MTO) - Is factory expanded to the size necessary for your order. The unique telescoping Adjust-To-Fit™ technology of TELECURB® is designed to accommodate flat, pitched, or uneven roof applications. TELECURB® has been engineered to meet or exceed all International Building Code® (IBC) requirements for wind, structural and seismic load paths; including being shake table tested to the maximum spectral design acceleration (SDS), per AC156. It also meets the most stringent wind demands in the country.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number NON-ISOLATED-TELECURB®
Product Name Vibration Isolator
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 14-40, Oil Damper - D-14-40 - Isotech, Inc.
Specs
Rod Diameter 0.5512 inch (14 mm)
Body Material Steel
Stroke 1.97 to 23.62 inch (50 to 600 mm)
View Details
Ceiling Mounted Vibration Hanger - HSO-SPRING-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Vibration Isolator - STAINLESS-STEEL - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Spring Floor Mounted Seismic Isolator - MSSH-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details